PCI Express (PCIe) IC 500MHz 1 Output 32-VFQFPN (5x5)
IC FEMTOCLOCK LVPE 32VFQFN Product overview: 871S1022EKLF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-871S1022EKLF can be used for catalog matching and distributor lookup.
JITTER ATTENUATOR, 500MHZ, 0 TO 70DEG C ROHS COMPLIANT: YES
IC FEMTOCLOCK LVPE 32VFQFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Timers | IC Clocks | IC Clocks |
| Product Number | 800-2907-ND | 763-871S1022EKLF | 50AH2913 | 871S1022EKLF |
| Product Name | Application Specific Clock/Timing | Clock and Timing IC | Jitter Attenuator, 500Mhz, 0 To 70Deg C Rohs Compliant Renesas | Clock/Timing - Application Specific |
| Bus Interface | HCSL | HCSL | ||
| Package Type | Surface Mount; 32-VFQFN Exposed Pad | Tray | Surface Mount; Surface Mount | |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | ||
| Frequency | 500 MHz | 500 MHz | 500 MHz |