Clock Generator IC 600MHz 1 48-TFSOP (0.240", 6.10mm Width)
IC CLOCK GEN 1-6 HCSL 48-TSSOP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 87158AGLFT | 87158AGLFT |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator |
| Bus Interface | CMOS; TTL; HCSL, LVCMOS, LVTTL | |
| Package Type | Surface Mount; 48-TFSOP (0.240\", 6.10mm Width) | Surface Mount; Surface Mount |
| Supply Voltage | 3.13 to 3.46 volts |