Win Source Part Number: 983349-871002AGI-02L
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: FemtoClock®
Type: Jitter Attenuator
Package: Tape & Reel (TR)
Frequency - Max: 640MHz
Number of Circuits: 1
Standard Package: 1
Mounting: SMD (SMT)
Input: HCSL, HSTL, LVDS, LVPECL
Output: HCSL
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 2.97V ~ 3.63V
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: OBSOLETE
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Mfr: Renesas Electronics America Inc
Product Status: Obsolete
IC TIMING / Jitter Attenuator IC 640MHz 1 20-TSSOP (0.173", 4.40mm Width) Product overview: 871002AGI-02LFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 640MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-871002AGI-02LFT can be used for catalog matching and distributor lookup.
IC TIMING
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks |
| Product Number | 983349-871002AGI-02LFT | 728-871002AGI-02LFT | 871002AGI-02LFT |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | 640MHz TSSOP Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | |
| Bus Interface | HCSL | HCSL | |
| Package Type | Surface Mount; 20-TSSOP (0.173", 4.40mm Width) | Tape & Reel (TR) | Surface Mount; Surface Mount |