Renesas Electronics Corporation Clock Generators, PLLs, Frequency Synthesizers 870919BRILF

Description
"Clock Generator IC 160MHz 1 28-SSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Clock Generator IC 160MHz 1 28-SSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - 800-2398-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
800-2398-5-ND
Clock Generators, PLLs, Frequency Synthesizers 800-2398-5-ND
"Clock Generator IC 160MHz 1 28-SSOP (0.154"", 3.90mm Width)"

"Clock Generator IC 160MHz 1 28-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 870919BRILF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
870919BRILF
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 870919BRILF
IC CLOCK GENERATOR 28QSOP

IC CLOCK GENERATOR 28QSOP

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 870919BRILF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
870919BRILF
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 870919BRILF
IC CLK GENERATOR LVCMOS 28QSOP

IC CLK GENERATOR LVCMOS 28QSOP

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 870919BRILF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
870919BRILF
Clock Generators, PLLs, Frequency Synthesizers 870919BRILF
Clock Generator IC 160MHz 1 28-SSOP (0.154", 3.90mm Width)

Clock Generator IC 160MHz 1 28-SSOP (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 800-2398-5-ND 870919BRILF 870919BRILF 870919BRILF
Product Name Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Yes with Bypass; Clock Generator Clock Generator Clock Generator
Bus Interface LVCMOS 1 CMOS; LVCMOS
Package Type Surface Mount; SSOP; "28-SSOP (0.154"", 3.90mm Width)" Surface Mount; Surface Mount Surface Mount; SSOP; 28-SSOP (0.154\", 3.90mm Width)
Supply Voltage 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Clock/Timing - Clock Buffers, Drivers - 74AVC1T1022GUX - Lingto Electronic Limited
Specs
Device Type Clock Driver
Package Type Surface Mount; Surface Mount
View Details
Application Specific Clock/Timing - CY28400ZXI-2T - Quarktwin Technology Ltd.
Specs
Device Type Clock Driver
Bus Interface HCSL
Package Type Surface Mount; SSOP; 28-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers
Clock/Timing - Real Time Clocks - RV-3049-C2-32.768KHZ-OPTION-A-TA-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details