PLL BASED CLOCK DRIVER, 870S SER Product overview: 870919BRI-01LF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-870919BRI-01LF can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America Inc
Category: Integrated Circuits (ICs) --Clock/Timing-- Clock Generators, PLLs, Frequency Synthesizers
Package: Tube
Input: LVCMOS, LVTTL
Output: LVCMOS, LVTTL
Mounting Type: Surface Mount
Operating Temperature: -40°C ~ 85°C
Package / Case: 28-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 28-QSOP
Base Product Number: 870919B
IC CLOCK GENERATOR 28QSOP
IC CLOCK GENERATOR 28QSOP
Clock Generator IC 160MHz 1 28-SSOP (0.154", 3.90mm Width)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-870919BRI-01LF | 870919BRI-01LF | 870919BRI-01LF | 870919BRI-01LF | |
| Product Name | Clock and Timing IC | Integrated Circuits (ICs) --Clock/Timing-- Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | LVCMOS, LVTTL | CMOS; TTL; LVCMOS, LVTTL | CMOS; TTL; LVCMOS, LVTTL | LVCMOS, LVTTL | CMOS; TTL; LVCMOS, LVTTL |
| Package Type | Tube | 28-SSOP (0.154", 3.90mm Width) | SSOP | Surface Mount; Surface Mount | Surface Mount; SSOP; 28-SSOP (0.154\", 3.90mm Width) |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Device Type | Clock Generator | Clock Generator; Clock Generator | Clock Generator; Clock Generator | Clock Generator |