IC CLOCK GENERATOR 8SOIC Product overview: 87021AMILF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-87021AMILF can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 908569-87021AMILF
Operating Temperature Range: -40°C ~ 85°C
Features: Clock Generator, Fanout Distribution, Multiplexer IC 250MHz 1 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ICS87021
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 97
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 800-1196, 800-1196-5, 800-1196-ND, ICS87021AMILF
"Clock Generator, Fanout Distribution, Multiplexer IC 250MHz 1 8-SOIC (0.154"", 3.90mm Width)"
IC CLK GENERATOR /1 /2 8-SOIC
IC CLK GENERATOR /1 /2 8-SOIC
Clock Generator, Fanout Distribution, Multiplexer IC 250MHz 1 8-SOIC (0.154", 3.90mm Width)
IC CLOCK GENERATOR 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-87021AMILF | 908569-87021AMILF | 800-1196-5-ND | 87021AMILF | 87021AMILF | 87021AMILF | 87021AMILF |
| Product Name | Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 87021AMILF | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | LVCMOS, LVTTL | LVCMOS | LVCMOS, LVTTL | CMOS; TTL; LVCMOS, LVTTL | CMOS; TTL; LVCMOS, LVTTL | ||
| Package Type | Tube | Surface Mount; 8-SOIC | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount; Surface Mount | Surface Mount; SOIC; Surface Mount | Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC |
| Supply Voltage | 2.38 to 3.46 volts | 2.38 to 3.46 volts | 2.38 to 3.46 volts | 2.38 to 3.46 volts | 2.38 to 3.46 volts | ||
| Frequency | 250 MHz | 250 MHz | 250 MHz | 250 MHz | 250 MHz | 250 MHz |