The 87016AYLF is a low skew, 1-to-16 LVCMOS/LVTTL clock generator designed for applications requiring precise clock distribution. It features 16 outputs organized into four banks, each capable of operating at selectable frequency division of v?1 or v?2. The device supports independent voltage levels for each bank, allowing operation at 3.3V, 2.5V, or 1.8V. The maximum output frequency is 250MHz, with output skew specifications of 170ps (maximum) and bank skew of 30ps (maximum), ensuring reliable performance in timing-critical applications. The clock generator includes asynchronous enable/disable functionality for each bank and is characterized for operation within an ambient temperature range of 0°C to 85°C. The 87016AYLF is available in a lead-free RoHS compliant 48-lead LQFP package.
Manufacturer: Renesas Electronics America
Win Source Part Number: 858443-87016AYLF
Operating Temperature Range: 0°C ~ 85°C
Features: Clock Generator, Fanout Distribution, Multiplexer IC 250MHz 1 48-LQFP
Package: Tray
Package: 48-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ICS87016
Categories: Integrated Circuits (ICs)
Case / Package: 48-TQFP (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 800-1194, ICS87016AYLF
IC CLOCK GENERATOR 48TQFP Product overview: 87016AYLF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-87016AYLF can be used for catalog matching and distributor lookup.
Clock Generator, Fanout Distribution, Multiplexer IC 250MHz 1 48-LQFP
IC CLK GENERATOR 1:6 48-LQFP
IC CLOCK GENERATOR 48TQFP
Clock Generator, Fanout Distribution, Multiplexer IC 250MHz 1 48-LQFP
IC CLK GENERATOR 1:6 48-LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 858443-87016AYLF | 728-87016AYLF | 800-1194-ND | 87016AYLF | 87016AYLF | 87016AYLF | 87016AYLF |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 87016AYLF | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator, Fanout Distribution, Multiplexer; Clock Generator | Clock Generator, Fanout Distribution, Multiplexer; Clock Generator | Clock Generator | Clock Generator | |
| Package Type | Surface Mount; 48-TQFP (7x7) | Tray | Surface Mount; 48-LQFP | Surface Mount; Surface Mount | Surface Mount; 48-LQFP | Surface Mount; Surface Mount | |
| Operating Temperature | 0.0 to 85 C (32 to 185 F) | 0.0 C (32 F) | 0.0 to 85 C (32 to 185 F) | 0.0 to 85 C (32 to 185 F) | 0.0 to 85 C (32 to 185 F) | 0.0 to 85 C (32 to 185 F) | |
| Bus Interface | LVCMOS, LVTTL | LVCMOS | LVCMOS, LVTTL | CMOS; TTL; LVCMOS, LVTTL | CMOS; TTL; LVCMOS, LVTTL |