IC CLOCK GENERATOR 48LQFP
Clock Generator, Fanout Distribution, Multiplexer IC 250MHz 1 48-LQFP
IC CLK GENERATOR 1:6 48-LQFP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 87016AYLF/W | 87016AYLF/W | 87016AYLF/W |
| Product Name | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | No; Clock Generator | Clock Generator | Clock Generator |
| Bus Interface | 1 | CMOS; TTL; LVCMOS, LVTTL | |
| Package Type | Surface Mount; 48-LQFP | Surface Mount; Surface Mount | |
| Supply Voltage | 3.13 to 3.46 volts |