Manufacturer: Renesas Electronics America
Win Source Part Number: 908568-87004AGLFT
Operating Temperature Range: 0°C ~ 70°C
Features: Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer IC 250MHz 1 24-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Package: 24-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ICS87004
Categories: Integrated Circuits (ICs)
Case / Package: 24-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ICS87004AGLFT, ICS87004AGLFT-ND
IC CLOCK GENERATOR 24TSSOP Product overview: 87004AGLFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-87004AGLFT can be used for catalog matching and distributor lookup.
"Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer IC 250MHz 1 24-TSSOP (0.173"", 4.40mm Width)"
Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer IC 250MHz 1 24-TSSOP (0.173", 4.40mm Width)
IC CLOCK GENERATOR 24TSSOP
IC CLOCK GEN ZD 1:4 24-TSSOP
IC CLOCK GEN ZD 1:4 24-TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 908568-87004AGLFT | 728-87004AGLFT | 87004AGLFT-ND | 87004AGLFT | 87004AGLFT | 87004AGLFT | 87004AGLFT |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 87004AGLFT | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer; Clock Generator | Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer; Clock Generator | Clock Generator | |
| Package Type | Surface Mount; 24-TSSOP | Tape & Reel (TR) | Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; SSOP; 24-TSSOP (0.173\", 4.40mm Width) | SSOP | Surface Mount; Surface Mount | Surface Mount; Surface Mount |
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | |
| Bus Interface | LVCMOS, LVTTL | LVCMOS | CMOS; TTL; LVCMOS, LVTTL | CMOS; TTL; LVCMOS, LVTTL | LVCMOS, LVTTL |