Renesas Electronics Corporation Clock Generators, PLLs, Frequency Synthesizers 87002AG-02LFT

Description
"Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer IC 250MHz 1 20-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer IC 250MHz 1 20-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - 87002AG-02LFT-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
87002AG-02LFT-ND
Clock Generators, PLLs, Frequency Synthesizers 87002AG-02LFT-ND
"Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer IC 250MHz 1 20-TSSOP (0.173"", 4.40mm Width)"

"Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer IC 250MHz 1 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 87002AG-02LFT - 858441-87002AG-02LFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 87002AG-02LFT
858441-87002AG-02LFT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 87002AG-02LFT 858441-87002AG-02LFT
Manufacturer: Renesas Electronics America Win Source Part Number: 858441-87002AG-02LFT Operating Temperature Range: 0°C ~ 70°C Features: Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer IC 250MHz 1 20-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: ICS87002-02 Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ICS87002AG-02LFT, ICS87002AG-02LFT-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 858441-87002AG-02LFT
Operating Temperature Range: 0°C ~ 70°C
Features: Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer IC 250MHz 1 20-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ICS87002-02
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ICS87002AG-02LFT, ICS87002AG-02LFT-ND

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
728-87002AG-02LFT
Clock and Timing IC 728-87002AG-02LFT
IC CLOCK GENERATOR 20TSSOP Product overview: 87002AG-02LFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-87002AG-02LFT can be used for catalog matching and distributor lookup.

IC CLOCK GENERATOR 20TSSOP Product overview: 87002AG-02LFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-87002AG-02LFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 87002AG-02LFT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
87002AG-02LFT
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 87002AG-02LFT
IC CLOCK GENERATOR 20TSSOP

IC CLOCK GENERATOR 20TSSOP

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 87002AG-02LFT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
87002AG-02LFT
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 87002AG-02LFT
IC CLOCK GEN ZD 1:2 20-TSSOP

IC CLOCK GEN ZD 1:2 20-TSSOP

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 87002AG-02LFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
87002AG-02LFT
Clock Generators, PLLs, Frequency Synthesizers 87002AG-02LFT
Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer IC 250MHz 1 20-TSSOP (0.173", 4.40mm Width)

Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer IC 250MHz 1 20-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Timers IC Clocks IC Clocks IC Clocks
Product Number 87002AG-02LFT-ND 858441-87002AG-02LFT 728-87002AG-02LFT 87002AG-02LFT 87002AG-02LFT 87002AG-02LFT
Product Name Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 87002AG-02LFT Clock and Timing IC Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer; Clock Generator Clock Generator Clock Generator
Bus Interface LVCMOS LVCMOS, LVTTL CMOS; TTL; LVCMOS, LVTTL CMOS; TTL; LVCMOS, LVTTL
Package Type Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" Surface Mount; 20-TSSOP Tape & Reel (TR) SSOP Surface Mount; Surface Mount Surface Mount; SSOP; 20-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 2.38 to 3.46 volts 2.38 to 3.46 volts 2.38 to 3.46 volts 2.38 to 3.46 volts
Unlock Full Specs
to access all available technical data