"Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer IC 250MHz 1 20-TSSOP (0.173"", 4.40mm Width)"
Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer IC 250MHz 1 20-TSSOP (0.173", 4.40mm Width)
IC CLK GENERATOR ZD 1:2 20-TSSOP
IC CLOCK GENERATOR 20TSSOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 800-1191-5-ND | 87002AG-02LF | 87002AG-02LF | 87002AG-02LF |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer; Clock Generator |
| Bus Interface | LVCMOS | CMOS; TTL; LVCMOS, LVTTL | CMOS; TTL; LVCMOS, LVTTL | |
| Package Type | Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; SSOP; 20-TSSOP (0.173\", 4.40mm Width) | Surface Mount; Surface Mount | SSOP |
| Supply Voltage | 2.38 to 3.46 volts | 2.38 to 3.46 volts | 2.38 to 3.46 volts |