The 87001BGI-01LF is a low skew LVCMOS/LVTTL clock divider capable of dividing input clock signals by factors of 1, 2, 3, 4, 5, 6, 8, and 16. It features selectable clock inputs that accept single-ended input levels and includes an output enable pin to control the output state. The device operates at a maximum output frequency of 250 MHz and is characterized for various supply voltage configurations, including 3.3V, 2.5V, and mixed voltage modes. It has a typical part-to-part skew of 135 ps, making it suitable for applications requiring precise timing performance. The operating temperature range is from -40°C to 85°C, and the product is available in a lead-free 16-lead TSSOP package.
Clock Divider, Multiplexer IC 2:1 250 MHz 16-TSSOP (0.173", 4.40mm Width)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 87001BGI-01LF |
| Product Name | Clock Buffers, Drivers |
| Output Configuration | Inverting |
| Supply Voltage | 2.38 to 3.46 volts |
| Switching Frequency | 250000 kHz |