859S0424BGILF -- INTEGRATED CIRCUITS (ICS) - CLOCK-TIMING - CLOCK BUFFERS, DRIVERS
Renesas Electronics Corporation
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers
859S0424BGILF
Description
IC CLOCK AND TIMING
-
Acme Chip Technology Co., Limited
-
Lingto Electronic Limited
Datasheet
Description
IC CLOCK AND TIMING
Datasheet
Suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers
859S0424BGILF
Supplier's Site
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Clocks |
IC Clocks |
|
Product Number
|
859S0424BGILF |
859S0424BGILF |
|
Product Name
|
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers |
Clock/Timing - Clock Buffers, Drivers |
|
Device Type
|
Fanout Buffer (Distribution), Multiplexer; Clock Driver
|
Clock Driver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Real Time Clock
Package Type
Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage
1.6 to 5.5 volts
View Details
3 suppliers
Device Type
Clock Generator
Package Type
Surface Mount; Surface Mount
Frequency
4000 MHz
View Details
Device Type
Real Time Clock; Clock Driver
Package Type
DIP; Edip
Operating Temperature
0.0 C (32 F)
View Details
Device Type
Real Time Clock
Package Type
PDIP,SOIC
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
8 suppliers