The 854S712AKILF is a high-speed differential 1:2 data/clock fanout buffer and line driver designed for data rates up to 4.5 Gbps (NRZ). It features configurable pre-emphasis to enhance signal integrity over long transmission lines and reduce inter-symbol interference. The device supports LVDS-compliant outputs and accepts a variety of differential input levels, including LVDS, LVPECL, and CML. With a maximum skew of 10 ps and low deterministic jitter of 4 ps, the 854S712 is suitable for applications requiring precise timing. It operates from a 3.3V power supply and is rated for an industrial temperature range of -40°C to +85°C. The compact 16-lead VFQFN package facilitates space-efficient designs, and the device includes internal input termination and a bias voltage output for AC-coupling. The product is available in a lead-free configuration, compliant with RoHS standards.
Clock Fanout Buffer (Distribution) IC 1:2 3 GHz 16-VFQFN Exposed Pad
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 854S712AKILF |
| Product Name | Clock Buffers, Drivers |
| Output Configuration | Inverting |
| Supply Voltage | 3.13 to 3.46 volts |
| Switching Frequency | 3.00E6 kHz |