Clock Multiplexer IC 4:1 2 GHz 20-TSSOP (0.173", 4.40mm Width)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 854S057BGILFT |
| Product Name | Clock Buffers, Drivers |
| Output Configuration | Inverting |
| Supply Voltage | 2.38 to 2.62 volts |
| Switching Frequency | 2.00E6 kHz |