Renesas Electronics Corporation Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 854S054AGILF

Description
Win Source Part Number: 988897-854S054AGILF Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Multiplexer Package: Tube Frequency - Max: 2.5 GHz Number of Circuits: 1 Standard Package: 96 Mounting: SMD (SMT) Input: CML, LVDS, LVPECL Output: LVDS Voltage - Supply: 3.135V ~ 3.465V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 800-4145,-800-4145 Base Product Number: 854S054
Request a Quote Datasheet
Description
Win Source Part Number: 988897-854S054AGILF Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Multiplexer Package: Tube Frequency - Max: 2.5 GHz Number of Circuits: 1 Standard Package: 96 Mounting: SMD (SMT) Input: CML, LVDS, LVPECL Output: LVDS Voltage - Supply: 3.135V ~ 3.465V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 800-4145,-800-4145 Base Product Number: 854S054
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 988897-854S054AGILF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
988897-854S054AGILF
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 988897-854S054AGILF
Win Source Part Number: 988897-854S054AGILF Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Multiplexer Package: Tube Frequency - Max: 2.5 GHz Number of Circuits: 1 Standard Package: 96 Mounting: SMD (SMT) Input: CML, LVDS, LVPECL Output: LVDS Voltage - Supply: 3.135V ~ 3.465V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 800-4145,-800-4145 Base Product Number: 854S054

Win Source Part Number: 988897-854S054AGILF
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Type: Multiplexer
Package: Tube
Frequency - Max: 2.5 GHz
Number of Circuits: 1
Standard Package: 96
Mounting: SMD (SMT)
Input: CML, LVDS, LVPECL
Output: LVDS
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 800-4145,-800-4145
Base Product Number: 854S054

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Multiplexers
Product Number 988897-854S054AGILF
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Supply Voltage (VS) 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

SN74CB3Q3253 Dual 1-of-4 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage High-Bandwidth Bus Switch - 74CB3Q3253DGVRE4 - Texas Instruments
Specs
Configuration 2 x SP4T (2 x 1:4)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details
Multiplexer & Demultiplexer ICs - 1921192 - RS Components, Ltd.
Specs
Configuration Quad SPST
Package Type SOIC; Soic
Number of Pins 16
View Details