IC CLK MULTPX 2:1 2.5GHZ 16VFQFN
CLOCK MULTIPLEXER, 2.5GHZ, VFQFN-16; Clock IC Type:Clock Multiplier; Frequency:2.5GHz; No. of Outputs:1Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:VFQFN; No. of Pins:16Pins; Operating RoHS Compliant: Yes
IC CLK MULTPX 2:1 2.5GHZ 16VFQFN
| Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 854S01AKILF | 47AC2755 | 854S01AKILF |
| Product Name | Clock/Timing - Clock Buffers, Drivers | Clock Multiplexer, 2.5Ghz, Vfqfn-16; Clock Ic Type Renesas | Clock Buffers, Drivers |
| Device Type | Clock Driver | Clock Multiplier; Real Time Clock; Clock Generator | Multiplexer; Clock Driver |
| Package Type | Surface Mount; Surface Mount | VFQFN | Surface Mount; Surface Mount |
| Frequency | 2500 MHz | 2500 MHz | 2500 MHz |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts |