Renesas Electronics Corporation Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 854S01AKILF

Description
Win Source Part Number: 1216947-854S01AKILF Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Multiplexer Package: Tray Frequency - Max: 2.5 GHz Number of Circuits: 1 Standard Package: 624 Mounting: SMD (SMT) Input: LVDS, LVPECL Output: LVDS Voltage - Supply: 3.135V ~ 3.465V Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-VFQFPN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 800-2561,ICS854S01AK ILF Base Product Number: 854S01
Request a Quote Datasheet
Description
Win Source Part Number: 1216947-854S01AKILF Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Multiplexer Package: Tray Frequency - Max: 2.5 GHz Number of Circuits: 1 Standard Package: 624 Mounting: SMD (SMT) Input: LVDS, LVPECL Output: LVDS Voltage - Supply: 3.135V ~ 3.465V Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-VFQFPN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 800-2561,ICS854S01AK ILF Base Product Number: 854S01
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 1216947-854S01AKILF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1216947-854S01AKILF
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1216947-854S01AKILF
Win Source Part Number: 1216947-854S01AKILF Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Multiplexer Package: Tray Frequency - Max: 2.5 GHz Number of Circuits: 1 Standard Package: 624 Mounting: SMD (SMT) Input: LVDS, LVPECL Output: LVDS Voltage - Supply: 3.135V ~ 3.465V Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-VFQFPN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 800-2561,ICS854S01AK ILF Base Product Number: 854S01

Win Source Part Number: 1216947-854S01AKILF
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Type: Multiplexer
Package: Tray
Frequency - Max: 2.5 GHz
Number of Circuits: 1
Standard Package: 624
Mounting: SMD (SMT)
Input: LVDS, LVPECL
Output: LVDS
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-VFQFPN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 800-2561,ICS854S01AKILF
Base Product Number: 854S01

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Multiplexers
Product Number 1216947-854S01AKILF
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Supply Voltage (VS) 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3253PGG8 - Lingto Electronic Limited
Specs
Configuration 2 x 4:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multiplexer & Demultiplexer ICs - 1913947 - RS Components, Ltd.
Specs
Configuration Quad SPST
Package Type SOIC; Soic
Number of Pins 16
View Details
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV16210VRG4 - 1131214-74CBTLV16210VRG4 - Win Source Electronics
Specs
Supply Voltage (VS) 2.3 to 3.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details