Renesas Electronics Corporation Clock Buffers, Drivers 854S015CKI-01LFT

Description
Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 2GHz 24-VFQFN Exposed Pad
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 2GHz 24-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 854S015CKI-01LFT-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
854S015CKI-01LFT-ND
Clock Buffers, Drivers 854S015CKI-01LFT-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 2GHz 24-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 2GHz 24-VFQFN Exposed Pad

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1155798-854S015CKI-01LFT
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1155798-854S015CKI-01LFT
Win Source Part Number: 1155798-854S015CKI-0 1LFT Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution), Multiplexer Package: Tape & Reel (TR) Frequency - Max: 2 GHz Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Input: CML, HCSL, LVDS, LVHSTL, LVPECL Output: LVDS, LVPECL Voltage - Supply: 2.375V ~ 3.465V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): 854S015CKI01LFT; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: ICS854S015CKI-01LFT, ICS854S015CKI-01LFT- ND Base Product Number: 854S015 Product Status: Obsolete

Win Source Part Number: 1155798-854S015CKI-01LFT
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Type: Fanout Buffer (Distribution), Multiplexer
Package: Tape & Reel (TR)
Frequency - Max: 2 GHz
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Input: CML, HCSL, LVDS, LVHSTL, LVPECL
Output: LVDS, LVPECL
Voltage - Supply: 2.375V ~ 3.465V
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): 854S015CKI01LFT;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: ICS854S015CKI-01LFT,ICS854S015CKI-01LFT-ND
Base Product Number: 854S015
Product Status: Obsolete

Buy Now Datasheet
Clock Buffers, Drivers - 854S015CKI-01LFT - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
854S015CKI-01LFT
Clock Buffers, Drivers 854S015CKI-01LFT
IC CLK BUFF 2:5 2GHZ 24VFQFN

IC CLK BUFF 2:5 2GHZ 24VFQFN

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - 854S015CKI-01LFT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
854S015CKI-01LFT
Clock/Timing - Clock Buffers, Drivers 854S015CKI-01LFT
IC CLK BUFF 2:5 2GHZ 24VFQFN

IC CLK BUFF 2:5 2GHZ 24VFQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 854S015CKI-01LFT-ND 1155798-854S015CKI-01LFT 854S015CKI-01LFT 854S015CKI-01LFT
Product Name Clock Buffers, Drivers Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver
Bus Interface LVPECL; LVDS ECL; PECL; LVPECL; LVDS; LVDS, LVPECL LVDS, LVPECL
Package Type Surface Mount; 24-VFQFN Exposed Pad Surface Mount; 24-VFQFN Exposed Pad Surface Mount; Surface Mount Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.46 volts 2.38 to 3.46 volts 2.38 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-2BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2170 MHz
View Details
Real Time Clocks - 1905806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
Clock and Timing IC - 728-CY2291FXT - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Bus Interface Clock, Crystal
Package Type Tape & Reel (TR)
Supply Voltage 3.3 to 5 volts
View Details
4 suppliers
BQ32002 Real-Time Clock (RTC) - BQ32002D - Texas Instruments
Specs
Device Type Real Time Clock
Package Type SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
7 suppliers