Renesas Electronics Corporation Clock Buffers, Drivers 8545BGILFT

Description
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 650MHz 20-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 650MHz 20-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 8545BGILFT-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
8545BGILFT-ND
Clock Buffers, Drivers 8545BGILFT-ND
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 650MHz 20-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 650MHz 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8545BGILFT - 858429-8545BGILFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8545BGILFT
858429-8545BGILFT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8545BGILFT 858429-8545BGILFT
Manufacturer: Renesas Electronics America Win Source Part Number: 858429-8545BGILFT Operating Temperature Range: -40°C ~ 85°C Package: Reel - TR Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: ICS8545 Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ICS8545BGILFT, ICS8545BGILFT-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 858429-8545BGILFT
Operating Temperature Range: -40°C ~ 85°C
Package: Reel - TR
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ICS8545
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ICS8545BGILFT, ICS8545BGILFT-ND

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - 8545BGILFT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
8545BGILFT
Clock/Timing - Clock Buffers, Drivers 8545BGILFT
IC CLK BUFFER 2:4 650MHZ 20TSSOP

IC CLK BUFFER 2:4 650MHZ 20TSSOP

Supplier's Site Datasheet
Clock Buffers, Drivers - 8545BGILFT - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
8545BGILFT
Clock Buffers, Drivers 8545BGILFT
IC CLK BUFFER 2:4 650MHZ 20TSSOP

IC CLK BUFFER 2:4 650MHZ 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 8545BGILFT-ND 858429-8545BGILFT 8545BGILFT 8545BGILFT
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8545BGILFT Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver Clock Driver Fanout Buffer (Distribution), Multiplexer; Clock Driver
Bus Interface LVDS LVDS
Package Type Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" Surface Mount; 20-TSSOP Surface Mount; Surface Mount Surface Mount; Surface Mount
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2SSTV850ZI - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 170 MHz
View Details
Clock Generators, PLLs, Frequency Synthesizers - 5962R1723701VXC - ODG (Origin Data Global)
Specs
Device Type Jitter Cleaner; Clock Generator
Bus Interface CML, HSDS, LCPECL, LVCMOS, LVDS, LVPECL
Package Type Surface Mount; Surface Mount
View Details
Real Time Clocks - 2195-RV-4162-C7-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1 to 4.4 volts
View Details
4 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 448-CY23EP05SXC-1H-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers