Renesas Electronics Corporation Clock Buffers, Drivers 85411AMILF

Description
"Clock Fanout Buffer (Distribution) IC 1:2 650MHz 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution) IC 1:2 650MHz 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 800-2073-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
800-2073-ND
Clock Buffers, Drivers 800-2073-ND
"Clock Fanout Buffer (Distribution) IC 1:2 650MHz 8-SOIC (0.154"", 3.90mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:2 650MHz 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - 85411AMILF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
85411AMILF
Clock/Timing - Clock Buffers, Drivers 85411AMILF
IC CLK BUFFER 1:2 650MHZ 8SOIC

IC CLK BUFFER 1:2 650MHZ 8SOIC

Supplier's Site Datasheet
Clock Buffers, Drivers - 85411AMILF - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
85411AMILF
Clock Buffers, Drivers 85411AMILF
IC CLK BUFFER 1:2 650MHZ 8SOIC

IC CLK BUFFER 1:2 650MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Clocks IC Clocks IC Clocks
Product Number 800-2073-ND 85411AMILF 85411AMILF
Product Name Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Fanout Buffer (Distribution); Clock Driver
Bus Interface LVDS LVDS
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" Surface Mount; Surface Mount Surface Mount; SOIC; Surface Mount
Supply Voltage 2.97 to 3.63 volts 2.97 to 3.63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4112BCP-REEL - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3000 MHz
View Details
Clock Synthesizers - 9127325 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; SSOP
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY22381SXI-211-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CMOS
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
CD4046B-MIL CMOS Micropower Phase-Locked Loop - CD4046BF3A - Texas Instruments
Specs
Bus Interface CMOS
Package Type CDIP,DIESALE,WAFERSALE
Supply Voltage 3 to 18 volts
View Details
5 suppliers