Renesas Electronics Corporation Clock Buffers, Drivers 854110AYILFT

Description
Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 16MHz 32-LQFP
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 16MHz 32-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 854110AYILFT-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
854110AYILFT-ND
Clock Buffers, Drivers 854110AYILFT-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 16MHz 32-LQFP

Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 16MHz 32-LQFP

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 854110AYILFT
858427-854110AYILFT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 854110AYILFT 858427-854110AYILFT
Manufacturer: Renesas Electronics America Win Source Part Number: 858427-854110AYILFT Operating Temperature Range: -40°C ~ 85°C Package: Reel - TR Package: 32-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: ICS854110 Categories: Integrated Circuits (ICs) Case / Package: 32-TQFP (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ICS854110AYILFT, ICS854110AYILFT-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 858427-854110AYILFT
Operating Temperature Range: -40°C ~ 85°C
Package: Reel - TR
Package: 32-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ICS854110
Categories: Integrated Circuits (ICs)
Case / Package: 32-TQFP (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ICS854110AYILFT, ICS854110AYILFT-ND

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - 854110AYILFT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
854110AYILFT
Clock/Timing - Clock Buffers, Drivers 854110AYILFT
IC CLK BUFFER 2:10 16MHZ 32TQFP

IC CLK BUFFER 2:10 16MHZ 32TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 854110AYILFT-ND 858427-854110AYILFT 854110AYILFT
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 854110AYILFT Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver Clock Driver
Bus Interface LVDS
Package Type Surface Mount; 32-LQFP Surface Mount; 32-TQFP (7x7) Surface Mount; Surface Mount
Supply Voltage 2.38 to 2.62 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1904733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - M88-32 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 25 MHz
View Details
2 suppliers
I²C Real-Time Clock Module (Medical Grade) - RV-5028-C7 Medical - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; I2C
Package Type Surface Mount
View Details
Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers