Renesas Electronics Corporation Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 854110AKILF 854110AKILF

Description
Low Skew Clock Driver, 854110 Series, 10 True Output(s), 0 Inverted Output(s)
Request a Quote Datasheet
Description
Low Skew Clock Driver, 854110 Series, 10 True Output(s), 0 Inverted Output(s)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 854110AKILF - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 854110 Series, 10 True Output(s), 0 Inverted Output(s)

Low Skew Clock Driver, 854110 Series, 10 True Output(s), 0 Inverted Output(s)

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 854110AKILF
908553-854110AKILF
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 854110AKILF 908553-854110AKILF
Manufacturer: Renesas Electronics America Win Source Part Number: 908553-854110AKILF Operating Temperature Range: -40°C ~ 85°C Package: Tray Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Family Name: ICS854110 Categories: Integrated Circuits (ICs) Case / Package: 32-VFQFPN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ICS854110AKILF, ICS854110AKILF-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 908553-854110AKILF
Operating Temperature Range: -40°C ~ 85°C
Package: Tray
Package: 32-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: ICS854110
Categories: Integrated Circuits (ICs)
Case / Package: 32-VFQFPN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 490
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ICS854110AKILF, ICS854110AKILF-ND

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - 854110AKILF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
854110AKILF
Clock/Timing - Clock Buffers, Drivers 854110AKILF
IC CLK BUF 2:10 16MHZ 32VFQFPN

IC CLK BUF 2:10 16MHZ 32VFQFPN

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 854110AKILF 908553-854110AKILF 854110AKILF
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 854110AKILF Clock/Timing - Clock Buffers, Drivers
Device Type Real Time Clock; Clock Driver Clock Driver Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699C3-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
Application Specific Clock/Timing - CYW173SXC - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface TTL; TTL
Package Type Surface Mount; SOIC; 16-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers
CDC2509C 1-to-9 PLL Clock Driver - CDC2509CPWR - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
7 suppliers
Clock/Timing - Real Time Clocks - RV-3029-C3-32.768KHZ-OPTION-B-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details