Renesas Electronics Corporation Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 854105AGILF

Description
Win Source Part Number: 1012804-854105AGILF Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution) Package: Tube Frequency - Max: 250 MHz Number of Circuits: 1 Standard Package: 96 Mounting: SMD (SMT) Input: LVCMOS, LVTTL Output: LVDS Voltage - Supply: 3.135V ~ 3.465V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 800-2252,ICS854105AG ILF,2832-854105AGILF Base Product Number: 854105A Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1012804-854105AGILF Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution) Package: Tube Frequency - Max: 250 MHz Number of Circuits: 1 Standard Package: 96 Mounting: SMD (SMT) Input: LVCMOS, LVTTL Output: LVDS Voltage - Supply: 3.135V ~ 3.465V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 800-2252,ICS854105AG ILF,2832-854105AGILF Base Product Number: 854105A Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1012804-854105AGILF
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1012804-854105AGILF
Win Source Part Number: 1012804-854105AGILF Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution) Package: Tube Frequency - Max: 250 MHz Number of Circuits: 1 Standard Package: 96 Mounting: SMD (SMT) Input: LVCMOS, LVTTL Output: LVDS Voltage - Supply: 3.135V ~ 3.465V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 800-2252,ICS854105AG ILF,2832-854105AGILF Base Product Number: 854105A Product Status: Obsolete

Win Source Part Number: 1012804-854105AGILF
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Type: Fanout Buffer (Distribution)
Package: Tube
Frequency - Max: 250 MHz
Number of Circuits: 1
Standard Package: 96
Mounting: SMD (SMT)
Input: LVCMOS, LVTTL
Output: LVDS
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 800-2252,ICS854105AGILF,2832-854105AGILF
Base Product Number: 854105A
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1012804-854105AGILF
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver
Bus Interface LVDS; LVDS
Package Type Surface Mount; 16-TSSOP (0.173", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1904747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Edip
Operating Temperature 0.0 C (32 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4117BRUZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1200 MHz
View Details
CDC337 1-To-8 (4 Same Frequency, 4 Divide-By-2) Clock Driver With Clear - CDC337DWRG4 - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SOIC
View Details
2 suppliers
Real Time Clocks - 2195-RV-3028-C8-32.768KHZ-1PPM-TA-QATR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-UCDFN
Supply Voltage 1.1 to 5.5 volts
View Details