Renesas Electronics Corporation Fanout Buffer, 700Mhz, Tssop-16; Clock Ic Type Renesas 854104AGILF

Description
FANOUT BUFFER, 700MHZ, TSSOP-16; Clock IC Type:Fanout Buffer; Frequency:700MHz; No. of Outputs:4Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:TSSOP; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
FANOUT BUFFER, 700MHZ, TSSOP-16; Clock IC Type:Fanout Buffer; Frequency:700MHz; No. of Outputs:4Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:TSSOP; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fanout Buffer, 700Mhz, Tssop-16; Clock Ic Type Renesas - 47AC2757 - Newark, An Avnet Company
Chicago, IL, United States
Fanout Buffer, 700Mhz, Tssop-16; Clock Ic Type Renesas
47AC2757
Fanout Buffer, 700Mhz, Tssop-16; Clock Ic Type Renesas 47AC2757
FANOUT BUFFER, 700MHZ, TSSOP-16; Clock IC Type:Fanout Buffer; Frequency:700MHz; No. of Outputs:4Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:TSSOP; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes

FANOUT BUFFER, 700MHZ, TSSOP-16; Clock IC Type:Fanout Buffer; Frequency:700MHz; No. of Outputs:4Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:TSSOP; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Clock Buffers, Drivers - 854104AGILF - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
854104AGILF
Clock Buffers, Drivers 854104AGILF
IC CLK BUFFER 1:4 700MHZ 16TSSOP

IC CLK BUFFER 1:4 700MHZ 16TSSOP

Supplier's Site
Clock Buffers, Drivers - 854104AGILF - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
854104AGILF
Clock Buffers, Drivers 854104AGILF
IC CLK BUFFER 1:4 700MHZ 16TSSOP

IC CLK BUFFER 1:4 700MHZ 16TSSOP

Supplier's Site
Clock/Timing - Clock Buffers, Drivers - 854104AGILF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
854104AGILF
Clock/Timing - Clock Buffers, Drivers 854104AGILF
IC CLK BUFFER 1:4 700MHZ 16TSSOP

IC CLK BUFFER 1:4 700MHZ 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 47AC2757 854104AGILF 854104AGILF
Product Name Fanout Buffer, 700Mhz, Tssop-16; Clock Ic Type Renesas Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer; Real Time Clock; Clock Generator Fanout Buffer (Distribution); Clock Driver Clock Driver
Package Type TSSOP Surface Mount; Surface Mount Surface Mount; Surface Mount
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts
Frequency 700 MHz 700 MHz 700 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generator - SI51210-B11145-GM - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Device Type Clock Generator
View Details
3 suppliers
CDC2510C 3.3-V Phase-Lock Loop Clock Driver - CDC2510CPWRG4 - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
3 suppliers
Real Time Clocks - 2195-RV-8803-C7-32.768KHZ-3PPM-TA-QACT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1.5 to 5.5 volts
View Details
7 suppliers
 - CY22150KFZXC - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Real Time Clock; Clock Generator
Bus Interface CMOS
Package Type SOP; SSOP
View Details
6 suppliers