"Clock Fanout Buffer (Distribution) IC 1:8 700MHz 24-TSSOP (0.173"", 4.40mm Width)"
IC CLK BUFFER 1:8 700MHZ 24TSSOP
CLOCK DISTRIBUTION, 700MHZ, 0 TO 70DEG C ROHS COMPLIANT: YES
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 800-1182-5-ND | 85408BGLF | 50AH2888 |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | Clock Distribution, 700Mhz, 0 To 70Deg C Rohs Compliant Renesas |
| Device Type | Fanout Buffer (Distribution); Clock Driver | Clock Driver | Real Time Clock; Clock Generator |
| Bus Interface | LVDS | ||
| Package Type | Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; Surface Mount | |
| Supply Voltage | 3.13 to 3.46 volts |