The ICS854058 is an 8:1 Differential-to-LVDS
Clock Multiplexer IC 8:1 2.5 GHz 24-TSSOP (0.173", 4.40mm Width)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 854058AGLFT |
| Product Name | Clock Buffers, Drivers |
| Output Configuration | Inverting |
| Supply Voltage | 3.13 to 3.46 volts |
| Switching Frequency | 2.50E6 kHz |