Renesas Electronics Corporation Clock Buffers, Drivers 853S310CVILFT

Description
Clock Fanout Buffer (Distribution), Multiplexer IC 1:8 2GHz 28-LCC (J-Lead)
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution), Multiplexer IC 1:8 2GHz 28-LCC (J-Lead)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 800-853S310CVILFTTR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
800-853S310CVILFTTR-ND
Clock Buffers, Drivers 800-853S310CVILFTTR-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 1:8 2GHz 28-LCC (J-Lead)

Clock Fanout Buffer (Distribution), Multiplexer IC 1:8 2GHz 28-LCC (J-Lead)

Buy Now Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 1181447-853S310CVILFT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1181447-853S310CVILFT
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1181447-853S310CVILFT
Win Source Part Number: 1181447-853S310CVILF T Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution), Multiplexer Package: Tape & Reel (TR) Frequency - Max: 2 GHz Number of Circuits: 1 Standard Package: 500 Mounting: SMD (SMT) Input: CML, LVDS, LVPECL, SSTL Output: ECL, LVPECL Voltage - Supply: 3V ~ 3.8V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.51x11.51) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 800-853S310CVILFTTR Base Product Number: 853S310 Product Status: Obsolete

Win Source Part Number: 1181447-853S310CVILFT
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Type: Fanout Buffer (Distribution), Multiplexer
Package: Tape & Reel (TR)
Frequency - Max: 2 GHz
Number of Circuits: 1
Standard Package: 500
Mounting: SMD (SMT)
Input: CML, LVDS, LVPECL, SSTL
Output: ECL, LVPECL
Voltage - Supply: 3V ~ 3.8V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.51x11.51)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 800-853S310CVILFTTR
Base Product Number: 853S310
Product Status: Obsolete

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - 853S310CVILFT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
853S310CVILFT
Clock/Timing - Clock Buffers, Drivers 853S310CVILFT
PLCC 11.50X11.50X3.63 MM, 1.27MM

PLCC 11.50X11.50X3.63 MM, 1.27MM

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock and Timing - Clock Buffers, Drivers - 853S310CVILFT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock and Timing - Clock Buffers, Drivers
853S310CVILFT
Integrated Circuits (ICs) - Clock and Timing - Clock Buffers, Drivers 853S310CVILFT
Integrated Circuits (ICs) - Clock and Timing - Clock Buffers, Drivers

Integrated Circuits (ICs) - Clock and Timing - Clock Buffers, Drivers

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 800-853S310CVILFTTR-ND 1181447-853S310CVILFT 853S310CVILFT 853S310CVILFT
Product Name Clock Buffers, Drivers Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers Integrated Circuits (ICs) - Clock and Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver Clock Driver Clock Driver
Bus Interface ECL; LVPECL ECL; PECL; LVPECL; ECL, LVPECL
Package Type Surface Mount; 28-LCC (J-Lead) Surface Mount; 28-LCC (J-Lead) Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
 - 530BC100M000DGR - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Device Type Real Time Clock
Bus Interface LVDS
Features / Standards RoHS
View Details
CDC2509B 1-to-9 PLL Clock Driver - CDC2509BPW - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
6 suppliers
Clock/Timing - Real Time Clocks - RV-3029-C2-32.768KHZ-OPTION-B-TB-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details