Renesas Electronics Corporation Clock Buffers, Drivers 853S111BYILF

Description
Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 2.5GHz 32-TQFP Exposed Pad
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 2.5GHz 32-TQFP Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 800-2235-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
800-2235-ND
Clock Buffers, Drivers 800-2235-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 2.5GHz 32-TQFP Exposed Pad

Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 2.5GHz 32-TQFP Exposed Pad

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 853S111BYILF - 858425-853S111BYILF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 853S111BYILF
858425-853S111BYILF
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 853S111BYILF 858425-853S111BYILF
Manufacturer: Renesas Electronics America Win Source Part Number: 858425-853S111BYILF Operating Temperature Range: -40°C ~ 85°C Package: 32-TQFP Exposed Pad Package: Tray Mounting: Surface Mount Family Name: ICS853S111 Categories: Integrated Circuits (ICs) Case / Package: 32-PTQFP-EP (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-2235, ICS853S111BYILF, ICS853S111BYILF-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 858425-853S111BYILF
Operating Temperature Range: -40°C ~ 85°C
Package: 32-TQFP Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: ICS853S111
Categories: Integrated Circuits (ICs)
Case / Package: 32-PTQFP-EP (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 800-2235, ICS853S111BYILF, ICS853S111BYILF-ND

Buy Now Datasheet
Clock Buffers, Drivers - 853S111BYILF - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
853S111BYILF
Clock Buffers, Drivers 853S111BYILF
IC CLK BUF 2:10 2.5GHZ 32PTQFP

IC CLK BUF 2:10 2.5GHZ 32PTQFP

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - 853S111BYILF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
853S111BYILF
Clock/Timing - Clock Buffers, Drivers 853S111BYILF
IC CLK BUF 2:10 2.5GHZ 32PTQFP

IC CLK BUF 2:10 2.5GHZ 32PTQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 800-2235-ND 858425-853S111BYILF 853S111BYILF 853S111BYILF
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 853S111BYILF Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver
Bus Interface ECL; LVPECL ECL, LVPECL
Package Type Surface Mount; 32-TQFP Exposed Pad Surface Mount; 32-PTQFP-EP (7x7) Surface Mount; Surface Mount Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.8 volts 2.38 to 3.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1898329P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI51210-B12087-GMR - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details
2 suppliers
Rtc, I2C, Rv-4162, 20Ppm, 8Son; Date Format Micro Crystal - 09X0517 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type LCC
Supply Voltage 1 to 4.4 volts
View Details
Real Time Clocks - 50-ECS-RTC-3225-5699C3-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers