Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1321465-853S057AGILF
Category: Integrated Circuits (ICs)>Clock/Timing>C
Packaging: Tube
Type: Multiplexer
Frequency - Max: 3 GHz
Number of Circuits: 1
Standard Package: 74
Mounting: Surface Mount
Input: CML, LVDS, LVPECL, SSTL
Output: ECL, LVPECL
Voltage - Supply: 2.375V ~ 3.465V
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 20-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ICS853S057AGILF,853S
Base Product Number: 853S057
RoHS Status: ROHS3 Compliant
CLOCK MULTIPLEXER, 4:1, -40 TO 85DEG C ROHS COMPLIANT: YES
IC CLK MULTIPLX 4:1 3GHZ 20TSSOP
IC CLK MULTIPLX 4:1 3GHZ 20TSSOP
| Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1321465-853S057AGILF | 66AH8577 | 853S057AGILF | 853S057AGILF |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers | Clock Multiplexer, 4 Renesas | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Real Time Clock; Clock Generator | Multiplexer; Clock Driver | Clock Driver |
| Bus Interface | ECL; PECL; LVPECL; ECL, LVPECL | ECL, LVPECL | ||
| Package Type | Surface Mount; 20-TSSOP (0.173", 4.40mm Width) | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Supply Voltage | 2.38 to 3.46 volts | 2.38 to 3.46 volts |