TSSOP 5.00X4.40X1.00 MM, 0.65MM
TSSOP 5.00X4.40X1.00 MM, 0.65MM
| Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 853S01AGILFT | 853S01AGILFT |
| Product Name | Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers |
| Device Type | Clock Driver | Fanout Buffer (Distribution), Multiplexer; Clock Driver |
| Package Type | Surface Mount; Surface Mount | Surface Mount; Surface Mount |
| Frequency | 2500 MHz | 2500 MHz |