The 853S01AGILF is a high-performance 2:1 Differential-to-LVPE
Clock Fanout Buffer (Distribution), Multiplexer IC 2:1 2.5 GHz 16-TSSOP (0.173", 4.40mm Width)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 853S01AGILF |
| Product Name | Clock Buffers, Drivers |
| Output Configuration | Inverting |
| Supply Voltage | 2.38 to 3.46 volts |
| Switching Frequency | 2.50E6 kHz |