Win Source Part Number: 1146618-853S014AGILF
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Type: Fanout Buffer (Distribution), Multiplexer
Package: Tube
Frequency - Max: 2 GHz
Number of Circuits: 1
Standard Package: 74
Mounting: SMD (SMT)
Input: CML, LVDS, LVPECL, SSTL
Output: ECL, LVPECL
Voltage - Supply: 2.375V ~ 3.8V
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: ICS853S014AGILF-ND,8
Base Product Number: 853S014
IC CLK BUFF 2:5 2GHZ 20TSSOP
FANOUT BUFFER, -40 TO 85DEG C ROHS COMPLIANT: YES
| Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1146618-853S014AGILF | 853S014AGILF | 85AJ8566 |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | Fanout Buffer, -40 To 85Deg C Rohs Compliant Renesas |
| Device Type | Clock Driver | Clock Driver | Clock Generator |
| Bus Interface | ECL; PECL; LVPECL; ECL, LVPECL | ||
| Package Type | Surface Mount; 20-TSSOP (0.173", 4.40mm Width) | Surface Mount; Surface Mount | |
| Supply Voltage | 2.38 to 3.8 volts |