Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 986007-853S013AMILFT
Packaging: Tape & Reel
Length: 12.8 mm
Contact Plating: Tin
Thickness: 2.34 mm
Number of Pins: 20
Width: 7.6 mm
Categories: OEM Parts(0-9)
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 986007-853S013AMILFT |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 853S013AMILFT |