Manufacturer: Renesas Electronics America
Win Source Part Number: 858422-853S011BMILFT
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ICS853S011
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ICS853S011BMILFT, ICS853S011BMILFT-ND
IC CLK BUFFER 1:2 2.5GHZ 8SOIC
IC CLK BUFFER 1:2 2.5GHZ 8SOIC
| Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 858422-853S011BMILFT | 853S011BMILFT | 853S011BMILFT |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 853S011BMILFT | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Clock Driver |
| Package Type | Surface Mount; 8-SOIC | Surface Mount; SOIC; Surface Mount | Surface Mount; Surface Mount |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |