The 853S011BMILFT is a low skew, high-performance 1-to-2 differential-to-2.5V
Clock Fanout Buffer (Distribution) IC 1:2 2.5 GHz 8-SOIC (0.154", 3.90mm Width)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 853S011BMILFT |
| Product Name | Clock Buffers, Drivers |
| Output Configuration | Inverting |
| Supply Voltage | 2.38 to 3.8 volts |
| Switching Frequency | 2.50E6 kHz |