Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1321430-853S011BMILF
Category: Integrated Circuits (ICs)>Clock/Timing>C
Packaging: Tube
Type: Fanout Buffer (Distribution)
Frequency - Max: 2.5 GHz
Number of Circuits: 1
Standard Package: 97
Mounting: Surface Mount
Input: CML, LVDS, LVPECL, SSTL
Output: ECL, LVPECL
Voltage - Supply: 2.375V ~ 3.8V
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ICS853S011BMILF,ICS8
Base Product Number: 853S011
RoHS Status: ROHS3 Compliant
IC CLK BUFFER 1:2 2.5GHZ 8SOIC
FANOUT BUFFER, 2.5GHZ, -40 TO 85DEG C ROHS COMPLIANT: YES
| Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1321430-853S011BMILF | 853S011BMILF | 66AH8576 |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | Fanout Buffer, 2.5Ghz, -40 To 85Deg C Rohs Compliant Renesas |
| Device Type | Clock Driver | Clock Driver | Clock Generator |
| Bus Interface | ECL; PECL; LVPECL; ECL, LVPECL | ||
| Package Type | Surface Mount; 8-SOIC (0.154", 3.90mm Width) | Surface Mount; Surface Mount | |
| Supply Voltage | 2.38 to 3.8 volts |