Manufacturer: Renesas Electronics America
Win Source Part Number: 908551-8535AG-31LF
Operating Temperature Range: 0°C ~ 70°C
Package: 20-TSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: ICS8535
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 74
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 800-2069, ICS8535AG-31LF, ICS8535AG-31LF-ND, ICS8535AG31LF
IC CLK BUFFER 2:4 266MHZ 20TSSOP
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 908551-8535AG-31LF | 8535AG-31LF |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8535AG-31LF | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Clock Driver |