Clock Multiplexer IC 4:1, 2:1 27 MHz 20-TSSOP (0.173", 4.40mm Width)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 85357AG-11LF |
| Product Name | Clock Buffers, Drivers |
| Output Configuration | Inverting |
| Supply Voltage | 3.13 to 3.46 volts |
| Switching Frequency | 27000 kHz |