Renesas Electronics Corporation Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8534BMI-13LFT 8534BMI-13LFT

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 874244-8534BMI-13LFT Operating Temperature Range: -40°C ~ 85°C Package: Reel - TR Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: ICS8534-13 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ICS8534BMI-13LFT, ICS8534BMI-13LFT-ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 874244-8534BMI-13LFT Operating Temperature Range: -40°C ~ 85°C Package: Reel - TR Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: ICS8534-13 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ICS8534BMI-13LFT, ICS8534BMI-13LFT-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8534BMI-13LFT
874244-8534BMI-13LFT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8534BMI-13LFT 874244-8534BMI-13LFT
Manufacturer: Renesas Electronics America Win Source Part Number: 874244-8534BMI-13LFT Operating Temperature Range: -40°C ~ 85°C Package: Reel - TR Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: ICS8534-13 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ICS8534BMI-13LFT, ICS8534BMI-13LFT-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 874244-8534BMI-13LFT
Operating Temperature Range: -40°C ~ 85°C
Package: Reel - TR
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ICS8534-13
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ICS8534BMI-13LFT, ICS8534BMI-13LFT-ND

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - 8534BMI-13LFT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
8534BMI-13LFT
Clock/Timing - Clock Buffers, Drivers 8534BMI-13LFT
IC CLK BUFFER 2:4 266MHZ 16SOIC

IC CLK BUFFER 2:4 266MHZ 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 874244-8534BMI-13LFT 8534BMI-13LFT
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8534BMI-13LFT Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock/Timing - Real Time Clocks - RV-3049-C3-32.768KHZ-OPTION-A-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 5962-9097901M2A - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
View Details
Clock Synthesizers - 7089782P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type CP
View Details