Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 976968-853310AVLFT
Length: 11.5 mm
Mounting: SMD (SMT)
Thickness: 3.63 mm
Number of Pins: 28
Width: 11.5 mm
Categories: OEM Parts(0-9)
Case / Package: PLCC
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 976968-853310AVLFT |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 853310AVLFT |