Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC
Win Source Part Number: 1147445-85322AMLFT
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Differential
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 2
Input Signal: LVCMOS, LVTTL
Output Signal: LVPECL
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
Alternative Parts (Cross-Reference): 85322AMLF-T;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: ICS85322AMLFT-ND,ICS
Base Product Number: 85322
Product Status: Obsolete
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC
IC TRNSLTR UNIDIRECTIONAL 8SOIC
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 85322AMLFT-ND | 1147445-85322AMLFT | 85322AMLFT | 85322AMLFT | 85322AMLFT |
| Product Name | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Logic - Translators, Level Shifters | Translators, Level Shifters | Translators, Level Shifters |
| Logic Family | TTL; LVCMOS; PECL | TTL; CMOS; ECL; PECL; LVCMOS, LVTTL | TTL; CMOS; LVCMOS, LVTTL |