Renesas Electronics Corporation Translators, Level Shifters 85322AMLF

Description
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC
Request a Quote Datasheet
Description
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - 800-1170-5-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
800-1170-5-ND
Translators, Level Shifters 800-1170-5-ND
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC

Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1221158-85322AMLF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1221158-85322AMLF
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1221158-85322AMLF
Win Source Part Number: 1221158-85322AMLF Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Package: Tube Number of Circuits: 1 Standard Package: 97 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: LVCMOS, LVTTL Output Signal: LVPECL Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 800-1170-5,800-1170- ND,800-1170,ICS85322 AMLF Base Product Number: 85322 Product Status: Obsolete

Win Source Part Number: 1221158-85322AMLF
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Package: Tube
Number of Circuits: 1
Standard Package: 97
Mounting: SMD (SMT)
Output Type: Differential
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 2
Input Signal: LVCMOS, LVTTL
Output Signal: LVPECL
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 800-1170-5,800-1170-ND,800-1170,ICS85322AMLF
Base Product Number: 85322
Product Status: Obsolete

Buy Now Datasheet
Translators, Level Shifters - 85322AMLF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
85322AMLF
Translators, Level Shifters 85322AMLF
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC

Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC

Buy Now Datasheet
Logic - Translators, Level Shifters - 85322AMLF - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
85322AMLF
Logic - Translators, Level Shifters 85322AMLF
IC TRNSLTR UNIDIRECTIONAL 8SOIC

IC TRNSLTR UNIDIRECTIONAL 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 85322AMLF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
85322AMLF
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 85322AMLF
IC TRANSLTR UNIDIRECTIONAL 8SOIC

IC TRANSLTR UNIDIRECTIONAL 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 800-1170-5-ND 1221158-85322AMLF 85322AMLF 85322AMLF 85322AMLF
Product Name Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Logic Family TTL; LVCMOS; PECL TTL; CMOS; ECL; PECL; LVCMOS, LVTTL TTL; CMOS; LVCMOS, LVTTL
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1905982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SSOP; Tssop
Output Type 3 state
View Details