Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC
Manufacturer: Renesas Electronics America
Win Source Part Number: 858419-85322AMILFT
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Mixed Signal Translator Unidirectional 1 Circuit 2 Channel - 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 85322
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ICS85322AMILFT, ICS85322AMILFT-ND
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC
IC TRNSLTR UNIDIRECTIONAL 8SOIC
IC TRNSLTR UNIDIRECTIONAL 8SOIC
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 85322AMILFT-ND | 858419-85322AMILFT | 85322AMILFT | 85322AMILFT | 85322AMILFT |
| Product Name | Translators, Level Shifters | Logic - Logic - Translators, Level Shifters - 85322AMILFT | Translators, Level Shifters | Translators, Level Shifters | Logic - Translators, Level Shifters |
| Logic Family | TTL; LVCMOS; PECL | TTL; CMOS; LVCMOS, LVTTL |