Renesas Electronics Corporation Translators, Level Shifters 85320AMILFT

Description
Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC
Request a Quote Datasheet
Description
Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - 85320AMILFT-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
85320AMILFT-ND
Translators, Level Shifters 85320AMILFT-ND
Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC

Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC

Buy Now Datasheet
Logic - Logic - Translators, Level Shifters - 85320AMILFT - 858418-85320AMILFT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - 85320AMILFT
858418-85320AMILFT
Logic - Logic - Translators, Level Shifters - 85320AMILFT 858418-85320AMILFT
Manufacturer: Renesas Electronics America Win Source Part Number: 858418-85320AMILFT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Mixed Signal Translator Unidirectional 1 Circuit 1 Channel - 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: ICS85320 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ICS85320AMILFT, ICS85320AMILFT-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 858418-85320AMILFT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Mixed Signal Translator Unidirectional 1 Circuit 1 Channel - 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ICS85320
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ICS85320AMILFT, ICS85320AMILFT-ND

Buy Now Datasheet
Translators, Level Shifters - 85320AMILFT - ODG (Origin Data Global)
Shenzhen, China
Translators, Level Shifters
85320AMILFT
Translators, Level Shifters 85320AMILFT
IC TRNSLTR UNIDIRECTIONAL 8SOIC

IC TRNSLTR UNIDIRECTIONAL 8SOIC

Supplier's Site Datasheet
Logic - Translators, Level Shifters - 85320AMILFT - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
85320AMILFT
Logic - Translators, Level Shifters 85320AMILFT
IC TRNSLTR UNIDIRECTIONAL 8SOIC

IC TRNSLTR UNIDIRECTIONAL 8SOIC

Supplier's Site Datasheet
Translators, Level Shifters - 85320AMILFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
85320AMILFT
Translators, Level Shifters 85320AMILFT
Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC

Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 85320AMILFT-ND 858418-85320AMILFT 85320AMILFT 85320AMILFT 85320AMILFT
Product Name Translators, Level Shifters Logic - Logic - Translators, Level Shifters - 85320AMILFT Translators, Level Shifters Logic - Translators, Level Shifters Translators, Level Shifters
Logic Family TTL; LVCMOS; PECL TTL; CMOS; LVCMOS, LVTTL
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - MC100EPT25DT - Lingto Electronic Limited
Specs
Logic Family TTL; ECL; ECL
View Details
SN74FB2033A 8-Bit TTL/BTL Registered Transceiver - SN74FB2033ARCRG3 - Texas Instruments
Specs
Logic Family TTL
Package Type QFP
Input Voltage 4.75 to 5.25 volts
View Details
4-bit dual-supply voltage level translating buffer with Schmitt-trigger; 3-state - NXU0204GU12X - Nexperia B.V.
Specs
Package Type SOT1174-1 SOT1174-1
Output Type 3-State
Features RoHS; ESD Protection
View Details
2 suppliers