Clock Fanout Buffer (Distribution), Multiplexer IC 1:5 700 MHz 20-SOIC (0.295", 7.50mm Width)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 85314AMI-11LFT |
| Product Name | Clock Buffers, Drivers |
| Output Configuration | Inverting |
| Supply Voltage | 2.38 to 3.8 volts |
| Switching Frequency | 700000 kHz |