Renesas Electronics Corporation Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 85311AMLF 85311AMLF

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 908547-85311AMLF Operating Temperature Range: 0°C ~ 70°C Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: ICS85311 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 97 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-1166, 800-1166-5, 800-1166-ND, ICS85311AMLF
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 908547-85311AMLF Operating Temperature Range: 0°C ~ 70°C Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: ICS85311 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 97 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-1166, 800-1166-5, 800-1166-ND, ICS85311AMLF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 85311AMLF - 908547-85311AMLF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 85311AMLF
908547-85311AMLF
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 85311AMLF 908547-85311AMLF
Manufacturer: Renesas Electronics America Win Source Part Number: 908547-85311AMLF Operating Temperature Range: 0°C ~ 70°C Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: ICS85311 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 97 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-1166, 800-1166-5, 800-1166-ND, ICS85311AMLF

Manufacturer: Renesas Electronics America
Win Source Part Number: 908547-85311AMLF
Operating Temperature Range: 0°C ~ 70°C
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ICS85311
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 97
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 800-1166, 800-1166-5, 800-1166-ND, ICS85311AMLF

Buy Now Datasheet
Clock Buffers, Drivers - 800-1166-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
800-1166-5-ND
Clock Buffers, Drivers 800-1166-5-ND
"Clock Fanout Buffer (Distribution) IC 1:2 1GHz 8-SOIC (0.154"", 3.90mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:2 1GHz 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - 85311AMLF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
85311AMLF
Clock/Timing - Clock Buffers, Drivers 85311AMLF
IC CLK BUFFER 1:2 1GHZ 8SOIC

IC CLK BUFFER 1:2 1GHZ 8SOIC

Supplier's Site Datasheet
Clock Buffers, Drivers - 85311AMLF - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
85311AMLF
Clock Buffers, Drivers 85311AMLF
IC CLK BUFFER 1:2 1GHZ 8SOIC

IC CLK BUFFER 1:2 1GHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 908547-85311AMLF 800-1166-5-ND 85311AMLF 85311AMLF
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 85311AMLF Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver Fanout Buffer (Distribution); Clock Driver
Package Type Surface Mount; 8-SOIC Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" Surface Mount; Surface Mount Surface Mount; SOIC; Surface Mount
Operating Temperature 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F)
Bus Interface ECL; LVPECL ECL, LVPECL
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1897238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type sop
Features / Standards RoHS
View Details
CD4046B CMOS Micropower Phase-Locked Loop - CD4046BEE4 - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SO,TSSOP
Supply Voltage 3 to 18 volts
View Details
6 suppliers
Clock and Timing IC - 690-RV-3032-C7-32.768KHZ-2.5PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.3 to 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers