Renesas Electronics Corporation Clock Buffers, Drivers 85310AYI-01LF

Description
Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 700MHz 32-LQFP
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 700MHz 32-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 800-2285-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
800-2285-ND
Clock Buffers, Drivers 800-2285-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 700MHz 32-LQFP

Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 700MHz 32-LQFP

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 85310AYI-01LF - 858416-85310AYI-01LF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 85310AYI-01LF
858416-85310AYI-01LF
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 85310AYI-01LF 858416-85310AYI-01LF
Manufacturer: Renesas Electronics America Win Source Part Number: 858416-85310AYI-01LF Operating Temperature Range: -40°C ~ 85°C Package: Tray Package: 32-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: ICS85310-01 Categories: Integrated Circuits (ICs) Case / Package: 32-TQFP (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-2285, ICS85310AYI-01LF, ICS85310AYI-01LF-ND, ICS85310AYI01LF

Manufacturer: Renesas Electronics America
Win Source Part Number: 858416-85310AYI-01LF
Operating Temperature Range: -40°C ~ 85°C
Package: Tray
Package: 32-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ICS85310-01
Categories: Integrated Circuits (ICs)
Case / Package: 32-TQFP (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 800-2285, ICS85310AYI-01LF, ICS85310AYI-01LF-ND, ICS85310AYI01LF

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - 85310AYI-01LF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
85310AYI-01LF
Clock/Timing - Clock Buffers, Drivers 85310AYI-01LF
IC CLK BUFFER 2:10 700MHZ 32TQFP

IC CLK BUFFER 2:10 700MHZ 32TQFP

Supplier's Site Datasheet
Clock Buffers, Drivers - 85310AYI-01LF - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
85310AYI-01LF
Clock Buffers, Drivers 85310AYI-01LF
IC CLK BUFFER 2:10 700MHZ 32TQFP

IC CLK BUFFER 2:10 700MHZ 32TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 800-2285-ND 858416-85310AYI-01LF 85310AYI-01LF 85310AYI-01LF
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 85310AYI-01LF Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver Clock Driver Fanout Buffer (Distribution), Multiplexer; Clock Driver
Bus Interface ECL; LVPECL ECL, LVPECL
Package Type Surface Mount; 32-LQFP Surface Mount; 32-TQFP (7x7) Surface Mount; Surface Mount Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.8 volts 2.38 to 3.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699C3-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
Clock Generators, PLLs, Frequency Synthesizers - SI51211-A1RAGM - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 8-WFDFN Exposed Pad
View Details
CDCE913 Programmable 1-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs - CDCE913PW - Texas Instruments
Specs
Package Type TSSOP
Supply Voltage 1.8 volts
Frequency 230 MHz
View Details
9 suppliers
Clock/Timing - Real Time Clocks - RV-3029-C3-32.768KHZ-OPTION-A-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details