Renesas Electronics Corporation Clock Buffers, Drivers 8530DYLFT

Description
Clock Fanout Buffer (Distribution) IC 1:16 500MHz 48-LQFP
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution) IC 1:16 500MHz 48-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 8530DYLFT-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
8530DYLFT-ND
Clock Buffers, Drivers 8530DYLFT-ND
Clock Fanout Buffer (Distribution) IC 1:16 500MHz 48-LQFP

Clock Fanout Buffer (Distribution) IC 1:16 500MHz 48-LQFP

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - 8530DYLFT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
8530DYLFT
Clock/Timing - Clock Buffers, Drivers 8530DYLFT
IC CLK BUFFER 1:16 500MHZ 48TQFP

IC CLK BUFFER 1:16 500MHZ 48TQFP

Supplier's Site Datasheet
Clock Buffers, Drivers - 8530DYLFT - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
8530DYLFT
Clock Buffers, Drivers 8530DYLFT
IC CLK BUFFER 1:16 500MHZ 48TQFP

IC CLK BUFFER 1:16 500MHZ 48TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Clocks IC Clocks IC Clocks
Product Number 8530DYLFT-ND 8530DYLFT 8530DYLFT
Product Name Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Fanout Buffer (Distribution); Clock Driver
Bus Interface LVPECL LVPECL
Package Type Surface Mount; 48-LQFP Surface Mount; Surface Mount Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.46 volts 2.38 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4154BCP-REEL - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 4000 MHz
View Details
Real Time Clocks - 1905189P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; EDIP
Operating Temperature 0.0 C (32 F)
View Details
Application Specific Clock/Timing - CY2280PVXC-11ST-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; "48-BSSOP (0.295"", 7.50mm Width)"
View Details
2 suppliers
CDC319 1-Line to 10-Line Clock Driver with I2C Control Interface - CDC319DBG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL, TTL
Package Type SSOP
View Details
2 suppliers