Renesas Electronics Corporation Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 85304AG-01LF

Description
Win Source Part Number: 1377638-85304AG-01LF Category: Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Temperature Range - Operating: 0°C ~ 70°C Fake Threat In the Open Market: 58 pct. Type: Fanout Buffer (Distribution), Multiplexer MSL Level: 1 (Unlimited) Mfr: Renesas Electronics America Inc Package: Tube Product Status: Obsolete Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Base Product Number: 85304A Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3.135V ~ 3.465V Output: LVPECL Number of Circuits: 1 Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL Frequency - Max: 650 MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1377638-85304AG-01LF Category: Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Temperature Range - Operating: 0°C ~ 70°C Fake Threat In the Open Market: 58 pct. Type: Fanout Buffer (Distribution), Multiplexer MSL Level: 1 (Unlimited) Mfr: Renesas Electronics America Inc Package: Tube Product Status: Obsolete Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Base Product Number: 85304A Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3.135V ~ 3.465V Output: LVPECL Number of Circuits: 1 Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL Frequency - Max: 650 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 1377638-85304AG-01LF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1377638-85304AG-01LF
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1377638-85304AG-01LF
Win Source Part Number: 1377638-85304AG-01LF Category: Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Temperature Range - Operating: 0°C ~ 70°C Fake Threat In the Open Market: 58 pct. Type: Fanout Buffer (Distribution), Multiplexer MSL Level: 1 (Unlimited) Mfr: Renesas Electronics America Inc Package: Tube Product Status: Obsolete Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Base Product Number: 85304A Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3.135V ~ 3.465V Output: LVPECL Number of Circuits: 1 Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL Frequency - Max: 650 MHz

Win Source Part Number: 1377638-85304AG-01LF
Category: Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Temperature Range - Operating: 0°C ~ 70°C
Fake Threat In the Open Market: 58 pct.
Type: Fanout Buffer (Distribution), Multiplexer
MSL Level: 1 (Unlimited)
Mfr: Renesas Electronics America Inc
Package: Tube
Product Status: Obsolete
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Base Product Number: 85304A
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3.135V ~ 3.465V
Output: LVPECL
Number of Circuits: 1
Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL
Frequency - Max: 650 MHz

Buy Now Datasheet
Clock Buffers, Drivers - 800-2393-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
800-2393-5-ND
Clock Buffers, Drivers 800-2393-5-ND
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 650MHz 20-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 650MHz 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - 85304AG-01LF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
85304AG-01LF
Clock/Timing - Clock Buffers, Drivers 85304AG-01LF
IC CLK BUFFER 2:5 650MHZ 20TSSOP

IC CLK BUFFER 2:5 650MHZ 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 1377638-85304AG-01LF 800-2393-5-ND 85304AG-01LF
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver
Bus Interface ECL; PECL; LVPECL; LVPECL LVPECL
Package Type 20-TSSOP (0.173", 4.40mm Width) Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" Surface Mount; Surface Mount
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock Generators, PLLs, Frequency Synthesizers - SI51210-B14578-GMR - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details
CDC2509B 1-to-9 PLL Clock Driver - CDC2509BPW - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
6 suppliers
Clock/Timing - Real Time Clocks - RV-3029-C2-32.768KHZ-OPTION-B-TA-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details